RAF Electronic Hardware Spacers Metric M0600-4-N

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0600-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0600-4-N
Spacers Metric M0600-4-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Spacer, Round, Nylon 8Mm X 11Mm; Spacer Type Raf Electronic Hardware - 27T7740 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 8Mm X 11Mm; Spacer Type Raf Electronic Hardware
27T7740
Spacer, Round, Nylon 8Mm X 11Mm; Spacer Type Raf Electronic Hardware 27T7740
SPACER, ROUND, NYLON 8MM X 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:11mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, NYLON 8MM X 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:11mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0600-4-N
Standoffs & Spacers M0600-4-N
Standoffs & Spacers 11mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 11mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0600-4-N 27T7740 M0600-4-N
Product Name Spacers Metric Spacer, Round, Nylon 8Mm X 11Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1420 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details