"Round Spacer Unthreaded Nylon 0.079"" (2.00mm)"
SPACER, ROUND, NYLON, 8MM X 2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:2mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes
Standoffs & Spacers 2mm, 4.3 ID, M4 ROUND METRIC SPACER
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0591-4-N | 1772-1321-ND | 27T7659 | M0591-4-N |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Spacer, Round, Nylon, 8Mm X 2Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Spacer; Round | Round | Standoff |