SPACER, ROUND, SS, 8MM X 2MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:2mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes
Standoffs & Spacers 2mm, 3.2 ID, M3 ROUND METRIC SPACER
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0591-3-SS | 27T7657 | M0591-3-SS |
| Product Name | Spacers Metric | Spacer, Round, Ss, 8Mm X 2Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Round | Standoff |