RAF Electronic Hardware Spacers Metric M0590-3-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0590-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0590-3-N
Spacers Metric M0590-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2013-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2013-ND
Board Spacers, Standoffs 1772-2013-ND
"Round Spacer Unthreaded Nylon 0.039"" (1.00mm)"

"Round Spacer Unthreaded Nylon 0.039"" (1.00mm)"

Buy Now Datasheet
Spacer, Round, Nylon, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware - 27T7647 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware
27T7647
Spacer, Round, Nylon, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware 27T7647
SPACER, ROUND, NYLON, 8MM X 1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:1mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 8MM X 1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:1mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0590-3-N
Standoffs & Spacers M0590-3-N
Standoffs & Spacers 1mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 1mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0590-3-N 1772-2013-ND 27T7647 M0590-3-N
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Nylon, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1830 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
16mm Long, 6mm Dia. Steel Spring Post - S7270YM6016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6299 inch (16 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details