RAF Electronic Hardware Spacers Metric M0541-3-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0541-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0541-3-SS
Spacers Metric M0541-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4084-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4084-ND
Board Spacers, Standoffs 1772-4084-ND
"Round Spacer Unthreaded M3 Stainless Steel 0.472"" (12.00mm)"

"Round Spacer Unthreaded M3 Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Spacer, Round, Ss, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware - 27T7636 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware
27T7636
Spacer, Round, Ss, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware 27T7636
SPACER, ROUND, SS, 6MM X 12MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, SS, 6MM X 12MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0541-3-SS
Standoffs & Spacers M0541-3-SS
Standoffs & Spacers 12mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 12mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0541-3-SS 1772-4084-ND 27T7636 M0541-3-SS
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Ss, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details