RAF Electronic Hardware Spacers Metric M0535-3-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0535-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0535-3-N
Spacers Metric M0535-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1437-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1437-ND
Board Spacers, Standoffs 1772-1437-ND
"Round Spacer Unthreaded Nylon 0.236"" (6.00mm)"

"Round Spacer Unthreaded Nylon 0.236"" (6.00mm)"

Buy Now Datasheet
Spacer, Round, Nylon, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware - 27T7599 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware
27T7599
Spacer, Round, Nylon, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware 27T7599
SPACER, ROUND, NYLON, 6MM X 6MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6MM X 6MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0535-3-N
Standoffs & Spacers M0535-3-N
Standoffs & Spacers 6mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 6mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0535-3-N 1772-1437-ND 27T7599 M0535-3-N
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Nylon, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details