"Round Spacer Unthreaded Aluminum 0.157"" (3.99mm)"
Standoffs & Spacers 4mm, 3.2 ID, M3 ROUND METRIC SPACER
SPACER, ROUND ALUMINIUM 6Mm x 4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0533-3-AL | 1772-3509-ND | M0533-3-AL | 27T7586 |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer, Round Aluminium 6Mm X 4Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Spacer; Round | Standoff | Round |