RAF Electronic Hardware Spacers Metric M0508-3-N

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0508-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0508-3-N
Spacers Metric M0508-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0508-3-N
Standoffs & Spacers M0508-3-N
Standoffs & Spacers 9mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 9mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round Nylon 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware - 27T7542 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware
27T7542
Spacer, Round Nylon 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware 27T7542
SPACER, ROUND NYLON 4.5MM X 9MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:9mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 4.5MM X 9MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:9mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0508-3-N M0508-3-N 27T7542
Product Name Spacers Metric Standoffs & Spacers Spacer, Round Nylon 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details