RAF Electronic Hardware Spacers Metric M0508-25-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0508-25-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0508-25-SS
Spacers Metric M0508-25-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-M0508-25-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-M0508-25-SS-ND
Board Spacers, Standoffs 1772-M0508-25-SS-ND
"Round Spacer Unthreaded Stainless Steel 0.354"" (9.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.354"" (9.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0508-25-SS
Standoffs & Spacers M0508-25-SS
Standoffs & Spacers 9mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Standoffs & Spacers 9mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Ss, 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware - 27T7540 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware
27T7540
Spacer, Round, Ss, 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware 27T7540
SPACER, ROUND, SS, 4.5MM X 9MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:9mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND, SS, 4.5MM X 9MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:9mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0508-25-SS 1772-M0508-25-SS-ND M0508-25-SS 27T7540
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ss, 4.5Mm X 9Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details