RAF Electronic Hardware Spacers Metric M0507-3-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0507-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0507-3-SS
Spacers Metric M0507-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0507-3-SS
Standoffs & Spacers M0507-3-SS
Standoffs & Spacers 8mm, 3.2 ID,, M3 ROUND METRIC SPACER

Standoffs & Spacers 8mm, 3.2 ID,, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Ss, 4.5Mm X 8Mm; Spacer Type Raf Electronic Hardware - 27T7537 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 4.5Mm X 8Mm; Spacer Type Raf Electronic Hardware
27T7537
Spacer, Round, Ss, 4.5Mm X 8Mm; Spacer Type Raf Electronic Hardware 27T7537
SPACER, ROUND, SS, 4.5MM X 8MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND, SS, 4.5MM X 8MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0507-3-SS M0507-3-SS 27T7537
Product Name Spacers Metric Standoffs & Spacers Spacer, Round, Ss, 4.5Mm X 8Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details