RAF Electronic Hardware Spacers Metric M0506-25-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0506-25-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0506-25-SS
Spacers Metric M0506-25-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-M0506-25-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-M0506-25-SS-ND
Board Spacers, Standoffs 1772-M0506-25-SS-ND
"Round Spacer Unthreaded Stainless Steel 0.276"" (7.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.276"" (7.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0506-25-SS
Standoffs & Spacers M0506-25-SS
Standoffs & Spacers 7mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Standoffs & Spacers 7mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Ss, 4.5Mm X 7Mm; Spacer Type Raf Electronic Hardware - 27T7528 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 4.5Mm X 7Mm; Spacer Type Raf Electronic Hardware
27T7528
Spacer, Round, Ss, 4.5Mm X 7Mm; Spacer Type Raf Electronic Hardware 27T7528
SPACER, ROUND, SS, 4.5MM X 7MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:7mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND, SS, 4.5MM X 7MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:7mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0506-25-SS 1772-M0506-25-SS-ND M0506-25-SS 27T7528
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ss, 4.5Mm X 7Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details