RAF Electronic Hardware Spacers Metric M0504-3-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0504-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0504-3-N
Spacers Metric M0504-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1470-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1470-ND
Board Spacers, Standoffs 1772-1470-ND
"Round Spacer Unthreaded Nylon 0.197"" (5.00mm)"

"Round Spacer Unthreaded Nylon 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0504-3-N
Standoffs & Spacers M0504-3-N
Standoffs & Spacers 5mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 5mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware - 27T7518 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware
27T7518
Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware 27T7518
SPACER, ROUND NYLON 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0504-3-N 1772-1470-ND M0504-3-N 27T7518
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details