RAF Electronic Hardware Spacers Metric M0504-25-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0504-25-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0504-25-N
Spacers Metric M0504-25-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2063-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2063-ND
Board Spacers, Standoffs 1772-2063-ND
"Round Spacer Unthreaded Nylon 0.197"" (5.00mm)"

"Round Spacer Unthreaded Nylon 0.197"" (5.00mm)"

Buy Now Datasheet
Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware - 27T7515 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware
27T7515
Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware 27T7515
SPACER, ROUND NYLON 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0504-25-N
Standoffs & Spacers M0504-25-N
Standoffs & Spacers 5mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Standoffs & Spacers 5mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0504-25-N 1772-2063-ND 27T7515 M0504-25-N
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round Nylon 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 220787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers