RAF Electronic Hardware Spacers Metric M0502-25-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0502-25-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0502-25-N
Spacers Metric M0502-25-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1694-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1694-ND
Board Spacers, Standoffs 1772-1694-ND
"Round Spacer Unthreaded Nylon 0.118"" (3.00mm)"

"Round Spacer Unthreaded Nylon 0.118"" (3.00mm)"

Buy Now Datasheet
Spacer, Round Nylon 4.5Mm X 3Mm; Spacer Type Raf Electronic Hardware - 27T7503 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 4.5Mm X 3Mm; Spacer Type Raf Electronic Hardware
27T7503
Spacer, Round Nylon 4.5Mm X 3Mm; Spacer Type Raf Electronic Hardware 27T7503
SPACER, ROUND NYLON 4.5MM X 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:3mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 4.5MM X 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:3mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0502-25-N
Standoffs & Spacers M0502-25-N
Standoffs & Spacers 3mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Standoffs & Spacers 3mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0502-25-N 1772-1694-ND 27T7503 M0502-25-N
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round Nylon 4.5Mm X 3Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Brass - A 9B43-F1408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details