The Metric Panel Screw Retainer Style E, part number M0429-5-B, is constructed from brass and features an M4x0.7 thread type. It is designed for panel thicknesses ranging from 5.9 mm to 6.7 mm. The product has no plating finish and includes specific dimensional tolerances: A measures 13 mm, B is 11 mm, C is 9.8 mm, D is 4.5 mm, E is 7.9 mm, F is 6.4 mm, G is 9.6 mm, H is 16 mm, J is 10.8 mm, and K is 2.4 mm. This retainer is RoHS compliant, making it suitable for applications requiring adherence to environmental regulations.
Metric Panel Screw Retainers - Style E
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0429-5-B |
| Product Name | Metric Panel Screw Retainer StyleE |
| Type & Shape | PCB Support (No Hole / Solid Post) |