RAF Electronic Hardware Metric Captive Panel Screws Style1 M0102-SS

Description
Metric Captive Panel Screws - Style1
Datasheet
Description
Metric Captive Panel Screws - Style1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style1 - M0102-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style1
M0102-SS
Metric Captive Panel Screws Style1 M0102-SS
Metric Captive Panel Screws - Style1

Metric Captive Panel Screws - Style1

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware - 27T7445 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware
27T7445
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware 27T7445
METRIC CAPTIVE PANEL SCREWS, SS, 7 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 7 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:20mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0102-SS 27T7445
Product Name Metric Captive Panel Screws Style1 Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Nuts - 525082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details