Century Spring Corp. Slotted Disc Springs CSW-242150

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Disc Springs - CSW-242150 - Century Spring Corp.
Commerce, CA, United States
Slotted Disc Springs
CSW-242150
Slotted Disc Springs CSW-242150
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CSW-242150
Product Name Slotted Disc Springs
Washer Type Slotted Disc
Material Spring Steel - SPR; Spring Steel
Finish ZincPlated; Gold Irridite
Inside Diameter 0.394 inch (10.008 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
0.656
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.656 inch (16.662 mm)
Outside Diameter 1.312 inch (33.337 mm)
View Details
Washers - 6667781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.413 inch (10.500 mm)
View Details
Bushing Seal - 60225 - APM Hexseal Corp.
APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Silicone Rubber
Special Fitting Configuration Not Applicable
View Details