Stock Drive Products & Sterling Instrument - SDP/SI 0.656" I.D., 1.3125" O.D., 0.093" Thick flat Washer A 9M66-4209

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9M66-4209 is a nonmetallic flat washer made of Nylon, Natural (Zytel 101), with an inner diameter of 0.656 inch, an outer diameter of 1.3125 inch, and a thickness of 0.093 inch, designed for insulation, vibration damping, and corrosion prevention. It is sized for a #10 screw.

Datasheet Summary
Powered by GS/AI

A 9M66-4209 is a nonmetallic flat washer made of Nylon, Natural (Zytel 101), with an inner diameter of 0.656 inch, an outer diameter of 1.3125 inch, and a thickness of 0.093 inch, designed for insulation, vibration damping, and corrosion prevention. It is sized for a #10 screw.

Suppliers

Company
Product
Description
Supplier Links
0.656
Hicksville, NY, United States
0.656" I.D., 1.3125" O.D., 0.093" Thick flat Washer
A 9M66-4209
0.656" I.D., 1.3125" O.D., 0.093" Thick flat Washer A 9M66-4209
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9M66-4209
Product Name 0.656" I.D., 1.3125" O.D., 0.093" Thick flat Washer
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Screw Size, 0.322
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.322 inch (8.179 mm)
View Details
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers - MD0125MCA025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material Steel; Zinc Plated Steel
Inside Diameter 0.106 inch (2.700 mm)
View Details
Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Stainless Steel. - MD4463MXP046X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.087 inch (2.200 mm)
View Details
Spring Steel Split Lock Washers for M2 Screw, 2.1mm (ID), 4.4mm (OD) - MD0127MQB020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.083 inch (2.100 mm)
View Details