Century Spring Corp. Curved Disc Springs CRV-24619

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

Curved Disc Spring CRV-24619 from Century Spring Corp. is designed for applications requiring flexibility and light loads, accommodating forces from ounces up to approximately 100 pounds. This spring type offers a uniform spring constant across a wide range of deflection, making it suitable for repeated cycles through motion. The product is available in spring steel, with stainless steel options upon request. It is important to note that while it shares characteristics with conical washers, the load capacity may vary when deflected near a flat position. This spring is ideal for engineers seeking reliable performance in applications with specific load and deflection requirements.

Datasheet Summary
Powered by GS/AI

Curved Disc Spring CRV-24619 from Century Spring Corp. is designed for applications requiring flexibility and light loads, accommodating forces from ounces up to approximately 100 pounds. This spring type offers a uniform spring constant across a wide range of deflection, making it suitable for repeated cycles through motion. The product is available in spring steel, with stainless steel options upon request. It is important to note that while it shares characteristics with conical washers, the load capacity may vary when deflected near a flat position. This spring is ideal for engineers seeking reliable performance in applications with specific load and deflection requirements.

Suppliers

Company
Product
Description
Supplier Links
Curved Disc Springs - CRV-24619 - Century Spring Corp.
Commerce, CA, United States
Curved Disc Springs
CRV-24619
Curved Disc Springs CRV-24619
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CRV-24619
Product Name Curved Disc Springs
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3240 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.265 inch (6.731 mm)
View Details
5 suppliers
Wave Spring Washer, 0.332
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.332 inch (8.433 mm)
View Details
Washers - 2645819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.252 inch (6.400 mm)
View Details
Self-Sealing Washer - 75802 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers