Century Spring Corp. CDM Series Disc Springs CDM-221113

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-221113 disc spring from Century Spring Corp. features an outer diameter of 0.886 inches and an inner diameter of 0.441 inches. It has a thickness of 0.0492 inches and a height of 0.0689 inches. This spring is designed to handle loads ranging from 166 lbs at 25% height to 600 lbs at 100% height, with corresponding deflections of 0.0050 inches and 0.0199 inches, respectively. The stress values at these loads are 59 x 10^3 psi and 281 x 10^3 psi. The spring is suitable for applications requiring high force in a compact design, making it ideal for use in various mechanical assemblies where space is limited.

Datasheet Summary
Powered by GS/AI

The CDM-221113 disc spring from Century Spring Corp. features an outer diameter of 0.886 inches and an inner diameter of 0.441 inches. It has a thickness of 0.0492 inches and a height of 0.0689 inches. This spring is designed to handle loads ranging from 166 lbs at 25% height to 600 lbs at 100% height, with corresponding deflections of 0.0050 inches and 0.0199 inches, respectively. The stress values at these loads are 59 x 10^3 psi and 281 x 10^3 psi. The spring is suitable for applications requiring high force in a compact design, making it ideal for use in various mechanical assemblies where space is limited.

Suppliers

Company
Product
Description
Supplier Links
CDM Series Disc Springs - CDM-221113 - Century Spring Corp.
Commerce, CA, United States
CDM Series Disc Springs
CDM-221113
CDM Series Disc Springs CDM-221113
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDM-221113
Product Name CDM Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 31906 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Washers - 2874198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 1.339 inch (34.000 mm)
View Details