Century Spring Corp. Serrated Disc Springs CCS020

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

Serrated Disc Spring CCS020 from Century Spring Corp. features a trapezoidal cross-section with serrations on both sides, designed to provide a locking effect that enhances resistance to loosening under load. With an outer diameter of 0.827 inches and an inner diameter of 1.181 inches, this spring is suitable for use with various screw and bolt sizes, particularly pan head and hexagon socket head cap screws. The spring is made from spring steel and is available in a corrosion-resistant variant. It is designed to minimize stock requirements while offering universal applications, making it a practical choice for engineers looking for reliable safety washers to maintain pre-load in bolted connections.

Datasheet Summary
Powered by GS/AI

Serrated Disc Spring CCS020 from Century Spring Corp. features a trapezoidal cross-section with serrations on both sides, designed to provide a locking effect that enhances resistance to loosening under load. With an outer diameter of 0.827 inches and an inner diameter of 1.181 inches, this spring is suitable for use with various screw and bolt sizes, particularly pan head and hexagon socket head cap screws. The spring is made from spring steel and is available in a corrosion-resistant variant. It is designed to minimize stock requirements while offering universal applications, making it a practical choice for engineers looking for reliable safety washers to maintain pre-load in bolted connections.

Suppliers

Company
Product
Description
Supplier Links
Serrated Disc Springs - CCS020 - Century Spring Corp.
Commerce, CA, United States
Serrated Disc Springs
CCS020
Serrated Disc Springs CCS020
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CCS020
Product Name Serrated Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.531 inch (13.487 mm)
View Details
Washers - 7976086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.252 inch (6.400 mm)
View Details
Self-Sealing Washer - 75102HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details