RAF Electronic Hardware 3 Position Folding Handles 8787-3724-B

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8787-3724-B - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8787-3724-B
3 Position Folding Handles 8787-3724-B
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8787-3724-B
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.85 inches (46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Revolving Handles with Steel Through Shank by ELESA® - 33602 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
STAINLESS STEEL HANDLE - EC-180/M - EC-180/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details