Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-180/M EC-180/M

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 180 Width of Item (in) 7.125 CC Length (mm) 172 CC Length (in) 6.75 Handle Depth (mm) 37 Handle Depth (in) 1.4375 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 180 Width of Item (in) 7.125 CC Length (mm) 172 CC Length (in) 6.75 Handle Depth (mm) 37 Handle Depth (in) 1.4375 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

EC-180/M is a 303 stainless steel handle with a mirror finish, measuring 180 mm in length and 172 mm between mounting centers. It has a height of 37 mm and weighs 174 grams. The handle is designed for M5x28 machine screw fasteners.

Datasheet Summary
Powered by GS/AI

EC-180/M is a 303 stainless steel handle with a mirror finish, measuring 180 mm in length and 172 mm between mounting centers. It has a height of 37 mm and weighs 174 grams. The handle is designed for M5x28 machine screw fasteners.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-180/M - EC-180/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-180/M
EC-180/M
STAINLESS STEEL HANDLE - EC-180/M EC-180/M
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 180 Width of Item (in) 7.125 CC Length (mm) 172 CC Length (in) 6.75 Handle Depth (mm) 37 Handle Depth (in) 1.4375 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 174
  • Length or Depth of Item when closed (mm) 37
  • Length or Depth of Item when closed (in) 1.5
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 180
  • Width of Item (in) 7.125
  • CC Length (mm) 172
  • CC Length (in) 6.75
  • Handle Depth (mm) 37
  • Handle Depth (in) 1.4375
  • Bar Diameter (mm) 14 X 8
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-180/M
Product Name STAINLESS STEEL HANDLE - EC-180/M
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-FPC440 - MDHL-FPC440 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 15.75 inches (400 mm)
View Details
HANDLE CASE - AF-25-P06 - AF-25-P06 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Silver
Handle Material Metal
Material Description Zinc Alloy
View Details
RECESSED PULL W/LAMP LOGO - HH-FC-2/S - HH-FC-2/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS STEEL FLUSH PULL - ES-611/ET - ES-611/ET - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details