RAF Electronic Hardware 2 Position Folding Handles 8747-3124-B

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8747-3124-B - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8747-3124-B
2 Position Folding Handles 8747-3124-B
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8747-3124-B
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.85 inches (46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40140 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
EDGE PULL - AG-A405 - AG-A405 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin Nickel
Handle Material Metal
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details