The Jergens Adjustable Cam Lever part number 40140 is an external thread cam lever with a 5/16-18 thread, a cast aluminum handle powder-coated black, a fiberglass reinforced plastic thrust washer, and steel threaded components with trivalent blue passivation. It has a clamping force of 1798 lbf and a torque rating of 1.31 lb-ft. The handle stroke is 0.98 inches, with overall dimensions A=3.78 in, B=1.12 in, C=1.07 in, D=0.98 in, E=4.25 in, F=0.94 in, G=0.71 in, H=0.43 in, I=0.06 in, J=1.31 in, K=0.94 in.
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 40140 |
| Product Name | Cam Levers Adjustable External Thread |
| Handle Type | Lever |