RAF Electronic Hardware 2 Position Folding Handles 8745-3724-A

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8745-3724-A - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8745-3724-A
2 Position Folding Handles 8745-3724-A
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8745-3724-A
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.84 inches (46.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum and Malleable Speed Handles - 40356 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Malleable
View Details
Assembly housing MBGAC - MBGAC - MBGAC532 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
WIRE PULL - H-75-C-66 - H-75-C-66 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details