Stock Drive Products & Sterling Instrument - SDP/SI 4.25" Between Centers of Mounting Holes, 0.313" Dia. Handle A 9B44-A4210

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9B44-A4210 is a brass handle with nickel plating, designed for mounting with a 5/16-18 thread and a 1/2 inch center-to-center hole spacing. It has a height of 4-1/4 inches and a length of 4-1/4 inches, with a 5/16 inch radius on the rounded end. The handle features a 1/32 inch deep, 60-degree countersunk recess for mounting.

Datasheet Summary
Powered by GS/AI

The A 9B44-A4210 is a brass handle with nickel plating, designed for mounting with a 5/16-18 thread and a 1/2 inch center-to-center hole spacing. It has a height of 4-1/4 inches and a length of 4-1/4 inches, with a 5/16 inch radius on the rounded end. The handle features a 1/32 inch deep, 60-degree countersunk recess for mounting.

Suppliers

Company
Product
Description
Supplier Links
4.25
Hicksville, NY, United States
4.25" Between Centers of Mounting Holes, 0.313" Dia. Handle
A 9B44-A4210
4.25" Between Centers of Mounting Holes, 0.313" Dia. Handle A 9B44-A4210
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Handles and Pulls (industrial)
Product Number A 9B44-A4210
Product Name 4.25" Between Centers of Mounting Holes, 0.313" Dia. Handle
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.31 inches (33.35 mm)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details