The Knurled Double Face Swage Standoffs, part number 7910-D-632-SS, are constructed from stainless steel and feature a round shape with a diameter of 3/8 inch. The standoffs have a thread size of 6-32 and a length of 1-7/16 inches, with a shank length of 0.165 inches. They are designed to accommodate a board thickness of 1/8 inch and are compliant with RoHS standards. The product does not have any plating finish.
Knurled Double Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7910-D-632-SS |
| Product Name | Knurled Double Face Swage Standoffs |
| Type & Shape | Standoff |