The Knurled Double Face Swage Standoff, part number 7841-B-632-B, is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 1 inch, with a shank length of 0.105 inches. This standoff is designed for use with a board thickness of 1/16 inch and is compliant with RoHS regulations. The product does not have any plating finish.
Knurled Double Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7841-B-632-B |
| Product Name | Knurled Double Face Swage Standoffs |
| Type & Shape | Standoff |