RAF Electronic Hardware Knurled Double Face Swage Standoffs 7809-C-256-B

Description
Knurled Double Face Swage Standoffs
Description
Knurled Double Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Double Face Swage Standoff, part number 7809-C-256-B, is constructed from brass and features a round shape with a diameter of 3/16". It has a thread size of 2-56 and a length of 15/16". The shank length measures 0.135", and it is designed to accommodate a board thickness of 3/32". This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Double Face Swage Standoff, part number 7809-C-256-B, is constructed from brass and features a round shape with a diameter of 3/16". It has a thread size of 2-56 and a length of 15/16". The shank length measures 0.135", and it is designed to accommodate a board thickness of 3/32". This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Double Face Swage Standoffs - 7809-C-256-B - RAF Electronic Hardware
Seymour, CT, United States
Knurled Double Face Swage Standoffs
7809-C-256-B
Knurled Double Face Swage Standoffs 7809-C-256-B
Knurled Double Face Swage Standoffs

Knurled Double Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7809-C-256-B
Product Name Knurled Double Face Swage Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .140 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1412A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details