The Full Knurled Swage Standoff, part number 7481-B-440-SS, is constructed from stainless steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 1-3/4 inches. The shank length measures 0.105 inches, with a shank diameter of 0.201 inches. The counterbore is 0.150 inches, and it is designed for a board thickness of 1/16 inch. This product is RoHS compliant and does not have any plating finish.
Full Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7481-B-440-SS |
| Product Name | Full Knurled Swage Standoffs Inch |
| Type & Shape | Standoff |