RAF Electronic Hardware Full Knurled Swage Standoffs Inch 7449-A-440-B

Description
Full Knurled Swage Standoffs
Description
Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Full Knurled Swage Standoff, part number 7449-A-440-B, is constructed from brass and features a round shape with a diameter of 3/16 inch. It has a thread size of 4-40 and a length of 1-11/16 inches. The shank length is 0.075 inches, with a shank diameter of 0.152 inches and a counterbore of 0.115 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring reliable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Full Knurled Swage Standoff, part number 7449-A-440-B, is constructed from brass and features a round shape with a diameter of 3/16 inch. It has a thread size of 4-40 and a length of 1-11/16 inches. The shank length is 0.075 inches, with a shank diameter of 0.152 inches and a counterbore of 0.115 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring reliable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Inch - 7449-A-440-B - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Inch
7449-A-440-B
Full Knurled Swage Standoffs Inch 7449-A-440-B
Full Knurled Swage Standoffs

Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7449-A-440-B
Product Name Full Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2192022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
1/4 Round Female Standoff - 1548D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers