Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm with a flush, closed-end profile. The BSO series installs into steel or aluminum sheets with a hardness of HRB 80 or less, and features a through-hole threaded barrel with a minimum hole size of 0.040 inch and a minimum distance to edge of 0.23 inch. The standard length for this variant is 0.937 inch (30 in 32nds), with a thread size of #4-40. A nickel plating option is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-440-30ZI | BSO-440-30ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |