The Full Knurled Swage Standoff 7425-C-440-AL is constructed from aluminum and features a round shape with a diameter of 3/16 inch. It has a thread size of 4-40 and a length of 3/16 inch. The shank length is 0.135 inch, with a shank diameter of 0.152 inch. The counterbore measures 0.115 inch, and it is designed to accommodate a board thickness of 3/32 inch. This product is RoHS compliant and does not have any plating finish.
Full Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7425-C-440-AL |
| Product Name | Full Knurled Swage Standoffs Inch |
| Type & Shape | Standoff |