The Partial Knurled Swage Standoff 7423-A-632-S is constructed from steel and features a round shape with a diameter of 0.375 inches. It has a thread size of 6-32 and a length of 2 inches. The shank length is 0.075 inches, with a shank diameter of 0.234 inches. The counterbore measures 0.200 inches, and the board thickness is suitable for 1/32 inches. The knurl length is 0.03125 inches. This product is RoHS compliant and does not have any plating finish.
Partial Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7423-A-632-S |
| Product Name | Partial Knurled Swage Standoffs Inch |
| Type & Shape | Standoff |