RAF Electronic Hardware Plain Thumbscrews Inch 7120-AL

Description
Plain Thumbscrews
Datasheet
Description
Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7120-AL - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7120-AL
Plain Thumbscrews Inch 7120-AL
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Al, 4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware - 27T8977 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Al, 4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
27T8977
Plain Thumb Screw, Al, 4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware 27T8977
PLAIN THUMB SCREW, AL, 4-40 , 0.313 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

PLAIN THUMB SCREW, AL, 4-40 , 0.313 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7120-AL 27T8977
Product Name Plain Thumbscrews Inch Plain Thumb Screw, Al, 4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch # 4
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details