The Male-Female Standoff 4724-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 0.5 inches. It has a thread size of 10-32 and a total length of 7-3/4 inches. The standoff includes a thread length of 0.5 inches for the male end and 0.375 inches for the female end. This product is RoHS compliant and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4724-1032-S |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |