RAF Electronic Hardware Male Female Standoffs Inch 4684-1032-SS

Description
Male-Female Standoffs
Datasheet
Description
Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4684-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4684-1032-SS
Male Female Standoffs Inch 4684-1032-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4684-1032-SS
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
0.875
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.8750 inch (22.22 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details