The Male-Female Standoff 4677-3118-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 0.5 inches. It has a thread size of 5/16-18 and a length of 3/4 inch. The thread length is 0.55 inches for the upper section and 0.5 inches for the lower section. This product is RoHS compliant and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4677-3118-B |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |