RAF Electronic Hardware Male Female Standoffs Inch 4575-1032-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4575-1032-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4575-1032-AL
Male Female Standoffs Inch 4575-1032-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2400-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2400-ND
Board Spacers, Standoffs 1772-2400-ND
"Hex Standoff Threaded #10-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #10-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4575-1032-AL
Standoffs & Spacers 4575-1032-AL
Standoffs & Spacers 5/16 Hex X 1/2 Length Hex Male-Female Standoff

Standoffs & Spacers 5/16 Hex X 1/2 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4575-1032-AL 1772-2400-ND 4575-1032-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
30mm Long, 4mm Dia. Steel Spring Post - S7270YM4030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.18 inch (30 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details