Stock Drive Products & Sterling Instrument - SDP/SI 30mm Long, 4mm Dia. Steel Spring Post S7270YM4030

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7270YM4030 is a metric spring post made of carbon steel, designed for mechanical fastening applications. It has a body diameter of 4 mm, an overall length of 30 mm, a head height of 2.4 mm, and features a central groove for retention. The post is specified with a H11 tolerance on the shank diameter (+0.075/0 mm), and includes a 1.6 mm spring engagement depth and an 0.8 mm spring end thickness. The product is priced per 100 pieces and conforms to DIN 1469 Type C standards.

Datasheet Summary
Powered by GS/AI

The S7270YM4030 is a metric spring post made of carbon steel, designed for mechanical fastening applications. It has a body diameter of 4 mm, an overall length of 30 mm, a head height of 2.4 mm, and features a central groove for retention. The post is specified with a H11 tolerance on the shank diameter (+0.075/0 mm), and includes a 1.6 mm spring engagement depth and an 0.8 mm spring end thickness. The product is priced per 100 pieces and conforms to DIN 1469 Type C standards.

Suppliers

Company
Product
Description
Supplier Links
30mm Long, 4mm Dia. Steel Spring Post - S7270YM4030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30mm Long, 4mm Dia. Steel Spring Post
S7270YM4030
30mm Long, 4mm Dia. Steel Spring Post S7270YM4030
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number S7270YM4030
Product Name 30mm Long, 4mm Dia. Steel Spring Post
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
0.875
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.8750 inch (22.22 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Round Spacer With .171 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details