RAF Electronic Hardware Male Female Standoffs Inch 4566-632-B

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4566-632-B is constructed from brass and features a hexagon shape with a diameter of 0.25 inches. It has a thread size of 6-32 and a total length of 3 inches. The thread lengths are specified as 0.375 inches for the upper thread and 0.25 inches for the lower thread. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4566-632-B is constructed from brass and features a hexagon shape with a diameter of 0.25 inches. It has a thread size of 6-32 and a total length of 3 inches. The thread lengths are specified as 0.375 inches for the upper thread and 0.25 inches for the lower thread. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4566-632-B - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4566-632-B
Male Female Standoffs Inch 4566-632-B
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4566-632-B
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details