RAF Electronic Hardware Board Spacers, Standoffs 4550-832-S-12

Description
"Hex Standoff Threaded #8-32 Steel 1.500"" (38.10mm) 1 1/2"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #8-32 Steel 1.500"" (38.10mm) 1 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1638-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1638-ND
Board Spacers, Standoffs 1772-1638-ND
"Hex Standoff Threaded #8-32 Steel 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #8-32 Steel 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4550-832-S-12
Standoffs & Spacers 4550-832-S-12
Standoffs & Spacers 1/4 Hex X 1-1/2 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 1-1/2 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware - 01AH2967 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware
01AH2967
Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware 01AH2967
STANDOFF, HEX MALE-FEMALE, 47.63MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.63mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 47.63MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.63mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
STANDOFF, 1/4 HEX MALE/FEMALE, 8-32 THREAD, STEEL ZINC PLATE, 1.50 LENGTH
70006303
STANDOFF, 1/4 HEX MALE/FEMALE, 8-32 THREAD, STEEL ZINC PLATE, 1.50 LENGTH 70006303
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1638-ND 4550-832-S-12 01AH2967 70006303
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware STANDOFF, 1/4 HEX MALE/FEMALE, 8-32 THREAD, STEEL ZINC PLATE, 1.50 LENGTH
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Spacer, Omni - MR-92-100-60 - Southco
Specs
Type & Shape Spacer
View Details