RAF Electronic Hardware Male Female Standoffs Inch 4546-832-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4546-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4546-832-SS
Male Female Standoffs Inch 4546-832-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1857-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1857-ND
Board Spacers, Standoffs 1772-1857-ND
"Hex Standoff Threaded #8-32 Stainless Steel 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #8-32 Stainless Steel 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4546-832-SS
Standoffs & Spacers 4546-832-SS
Standoffs & Spacers 1/4 Hex X 1-1/4 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 1-1/4 Length Hex Male-Female Standoff

Buy Now Datasheet
STANDOFF; 1/4 HEX MALE/FEMALE; 8-32 THREAD;STAINLESS STEEL; 1.250 LENGTH - 70006555 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 1/4 HEX MALE/FEMALE; 8-32 THREAD;STAINLESS STEEL; 1.250 LENGTH
70006555
STANDOFF; 1/4 HEX MALE/FEMALE; 8-32 THREAD;STAINLESS STEEL; 1.250 LENGTH 70006555
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4546-832-SS 1772-1857-ND 4546-832-SS 70006555
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers STANDOFF; 1/4 HEX MALE/FEMALE; 8-32 THREAD;STAINLESS STEEL; 1.250 LENGTH
Type & Shape Standoff Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details