RAF Electronic Hardware Male Female Standoffs Inch 4544-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4544-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4544-440-SS
Male Female Standoffs Inch 4544-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2345-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2345-ND
Board Spacers, Standoffs 1772-2345-ND
"Hex Standoff Threaded #4-40 Stainless Steel 1.125"" (28.58mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 1.125"" (28.58mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4544-440-SS
Standoffs & Spacers 4544-440-SS
Standoffs & Spacers 1/4 HEX M/F STDOFF 1-1/8" 4-40 SS

Standoffs & Spacers 1/4 HEX M/F STDOFF 1-1/8" 4-40 SS

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4544-440-SS 1772-2345-ND 4544-440-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details