Male-Female Standoffs
SPACER/STANDOFF, NYLON 6.35MM X 23.825MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:23.825mm; Overall Length:30.175mm; External Width:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 15/16 LNGTH 6-32 ML/FML HEX STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 4541-632-N | 27T8937 | 4541-632-N |
| Product Name | Male Female Standoffs Inch | Spacer/standoff, Nylon 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex | Standoff |