RAF Electronic Hardware Board Spacers, Standoffs 4540-632-AL-7

Description
"Hex Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1630-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1630-ND
Board Spacers, Standoffs 1772-1630-ND
"Hex Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware - 27T8930 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware
27T8930
Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware 27T8930
SPACER/STANDOFF, AL, 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.225mm; Overall Length:28.575mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.225mm; Overall Length:28.575mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4540-632-AL-7
Standoffs & Spacers 4540-632-AL-7
Standoffs & Spacers 7/8 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 7/8 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1630-ND 27T8930 4540-632-AL-7
Product Name Board Spacers, Standoffs Spacer/standoff, Al, 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details