Male-Female Standoffs
SPACER/STANDOFF, NYLON 6.35MM X 22.225MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:22.225mm; Overall Length:26.985mm; External Width:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 7/8 LNGTH 4-40 ML/FML HEX STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 4540-440-N | 27T8928 | 4540-440-N |
| Product Name | Male Female Standoffs Inch | Spacer/standoff, Nylon 6.35Mm X 22.225Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Male/Female Standoff; Hex | Standoff |