RAF Electronic Hardware Standoffs & Spacers 4539-632-AL-7

Description
Standoffs & Spacers 13/16 LNGTH 6-32 ML/FML HEX STANDOFF
Datasheet
Description
Standoffs & Spacers 13/16 LNGTH 6-32 ML/FML HEX STANDOFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
4539-632-AL-7
Standoffs & Spacers 4539-632-AL-7
Standoffs & Spacers 13/16 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 13/16 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff Aluminium 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware - 27T8924 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Aluminium 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware
27T8924
Spacer/standoff Aluminium 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware 27T8924
SPACER/STANDOFF ALUMINIUM 6.35Mm x 20.65MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:20.65mm; Overall Length:27mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ALUMINIUM 6.35Mm x 20.65MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:20.65mm; Overall Length:27mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4539-632-AL-7 27T8924
Product Name Standoffs & Spacers Spacer/standoff Aluminium 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details