RAF Electronic Hardware Male Female Standoffs Inch 4539-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4539-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4539-440-SS
Male Female Standoffs Inch 4539-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2303-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2303-ND
Board Spacers, Standoffs 1772-2303-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.813"" (20.64mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 0.813"" (20.64mm)"

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware - 27T8923 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware
27T8923
Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware 27T8923
SPACER/STANDOFF, SS, 6.35MM X 20.65MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:20.65mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 20.65MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:20.65mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4539-440-SS
Standoffs & Spacers 4539-440-SS
Standoffs & Spacers 13/16 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 13/16 LNGTH 4-40 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4539-440-SS 1772-2303-ND 27T8923 4539-440-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 6.35Mm X 20.65Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers